The SN74LVC1G373 is a single D-type latch with 3-state output, designed for 1.65-V to 5.5-V operation. It is available in the SC70 (DCK) package, measuring 2.00 mm × 1.25 mm, and supports a temperature range of -40°C to 125°C. The device features 24-mA output drive at 3.3 V, a maximum propagation delay of 4 ns, and low static power consumption up to 10 μA. It supports 5.5-V tolerant inputs and partial-power-down mode with back-drive protection. Latch enable and active-low output enable control data transfer and output state. The part meets JESD78, Class II latch-up performance with exceeding 100 mA.
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6
IC SNGL D-TYPE LATCH SC70-6
IC SNGL D-TYPE LATCH SC70-6
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVC1G373DCKRE4 | 74LVC1G373DCKRE4-ND | 74LVC1G373DCKRE4 | 74LVC1G373DCKRE4 | 74LVC1G373DCKRE4 |
| Product Name | SN74LVC1G373 Single D-Type Latch with 3S Output | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | ||||
| Propagation Delay | 16 ns | 1 ns | 1 ns |