Texas Instruments SN74BCT623 Octal Bus Transceivers SN74BCT623N

Description
Octal Bus Transceivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal Bus Transceivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT623 Octal Bus Transceivers - SN74BCT623N - Texas Instruments
Dallas, TX, United States
SN74BCT623 Octal Bus Transceivers
SN74BCT623N
SN74BCT623 Octal Bus Transceivers SN74BCT623N
Octal Bus Transceivers 20-PDIP 0 to 70

Octal Bus Transceivers 20-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Interface Transceiver IC
704-SN74BCT623N
8-bit 5V Interface Transceiver IC 704-SN74BCT623N
Octal Bus Transceiver, 8-Bit, Bidirectional, 5V, 74BCT, PDIP Product overview: SN74BCT623N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT623N can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, Bidirectional, 5V, 74BCT, PDIP Product overview: SN74BCT623N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT623N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74BCT623N - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, BCT/FBT Series, 1-Func, 8-Bit, True Output, BICMOS, PDIP20

Bus Transceiver, BCT/FBT Series, 1-Func, 8-Bit, True Output, BICMOS, PDIP20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT623N - 1254164-SN74BCT623N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT623N
1254164-SN74BCT623N
Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT623N 1254164-SN74BCT623N
Manufacturer: Texas Instruments Win Source Part Number: 1254164-SN74BCT623N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 3mA, 24mA; 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74BCT623 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254164-SN74BCT623N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 3mA, 24mA; 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74BCT623
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74BCT623N 704-SN74BCT623N SN74BCT623N 1254164-SN74BCT623N
Product Name SN74BCT623 Octal Bus Transceivers 8-bit 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74BCT623N
Technology BCT
Device Type Transceiver Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details