The SN55LBC175 is a quadruple low-power differential line receiver designed for multipoint bus transmission up to 10 Mbps, meeting EIA RS-422-A, RS-423-A, RS-485, and CCITT V.11 standards. It operates over a common-mode input voltage range of -7 V to 12 V with ±200 mV input sensitivity and features fail-safe open-circuit protection. The device is available in a 16-pin CFP (W) package, characterized for a military temperature range of -55°C to 125°C, and consumes a maximum of 20 mA at 5 V supply. Outputs are 3-state and enabled in pairs with active-high enable inputs.
Quadruple Low-Power Differential Line Receiver 16-CFP -55 to 125
IC QUAD LOW-POWER
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9076603QFA | 5962-9076603QFA |
| Product Name | SN55LBC175 Quadruple Low-Power Differential Line Receiver | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver; Sensor Interface |
| Supply Voltage | 5V | |
| # of Tx | 0 # | |
| # of Rx | 4 # |