Texas Instruments SN74BCT573 Octal D-Type Transparent Latches SN74BCT573DWR

Description
Octal D-Type Transparent Latches 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74BCT573 Octal D-Type Transparent Latches - SN74BCT573DWR - Texas Instruments
Dallas, TX, United States
SN74BCT573 Octal D-Type Transparent Latches
SN74BCT573DWR
SN74BCT573 Octal D-Type Transparent Latches SN74BCT573DWR
Octal D-Type Transparent Latches 20-SOIC 0 to 70

Octal D-Type Transparent Latches 20-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74BCT573DWR
065391-SN74BCT573DWR
Logic - Logic - Latches - SN74BCT573DWR 065391-SN74BCT573DWR
Manufacturer: Texas Instruments Win Source Part Number: 065391-SN74BCT573DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.1ns Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065391-SN74BCT573DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6.1ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74BCT573DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74BCT573DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74BCT573DWR
Integrated Circuits (ICs) - Logic - Latches SN74BCT573DWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - SN74BCT573DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74BCT573DWR
Logic - Latches SN74BCT573DWR
IC LATCH TRANSP OCTAL D 20-SOIC

IC LATCH TRANSP OCTAL D 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74BCT573DWR 065391-SN74BCT573DWR SN74BCT573DWR SN74BCT573DWR SN74BCT573DWR
Product Name SN74BCT573 Octal D-Type Transparent Latches Logic - Logic - Latches - SN74BCT573DWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 62 mA
Propagation Delay 9.6 ns 6.1 ns 6.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
SN54AC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details