Texas Instruments SN54HC573A Octal D-type Transparent Latches With 3-State Outputs 8512801SA

Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Dallas, TX, United States
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs
8512801SA
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs 8512801SA
Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Octal D-type Transparent Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - 8512801SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8512801SA
Latches 8512801SA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8512801SA
Integrated Circuits (ICs) - Logic - Latches 8512801SA
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8512801SA 8512801SA 8512801SA
Product Name SN54HC573A Octal D-type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers