Texas Instruments Integrated Circuits (ICs) - Logic - Latches 74F373DC

Description
IC D-TYPE TRANSP SGL 8:8 20CDIP
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74F373DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74F373DC
Integrated Circuits (ICs) - Logic - Latches 74F373DC
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 74F373DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74F373DC
Latches 74F373DC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74F373DC 74F373DC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 8512801SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Latches - 74HC259PW,112-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74F533SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH16373APAG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers