Octal 25 Ohm Bus Transceivers 24-SOIC 0 to 70
Bus Transceiver, BCT/FBT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO24
Octal 8-Bit Transceiver, 5V, 25 Ohm, SOIC, 3-State Product overview: SN74BCT25245DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 25 Ohm, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 25 Ohm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74BCT25245DWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74BCT25245DWR | SN74BCT25245DWR | 704-SN74BCT25245DWR |
| Product Name | SN74BCT25245 Octal 25 Ohm Bus Transceivers | 8-bit 5V 25 Ohm SOIC Interface Transceiver IC | |
| Technology | BCT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Supply Voltage | Other; 5 |