The SN54ALS1245A is an octal bus transceiver designed for asynchronous two-way communication between data buses, featuring three-state outputs for bus isolation. It is packaged in a 20-pin ceramic dual in-line package (CDIP, J), and is characterized for operation over the military temperature range of -55°C to 125°C. The device supports bidirectional data transfer via a direction-control input and enables bus isolation through an output-enable input. It operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output current of -15 mA, and a low-level output current of 16 mA.
Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8873701RA |
| Product Name | SN54ALS1245A Octal Bus Transceivers With 3-State Outputs |
| Technology | ALS |