16-bit transparent D-type latch with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 48-pin TSSOP package with dimensions of 12.0 mm pitch, 8.6 mm length, and 1.8 mm thickness, operating from -40°C to 85°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1254117-SN74AVC16373
Series: 74AVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.4 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 7.2ns
Family Name: SN74AVC16373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74AVC16373DGG,518; 74AVC16373DGG,512; 74AVC16373DGG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC TRNSP D-TYP LTCH 3-ST 48TSSOP
IC TRNSP D-TYP LTCH 3-ST 48TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AVC16373DGGR | 296-9791-1-ND | 1254117-SN74AVC16373DGGR | SN74AVC16373DGGR | SN74AVC16373DGGR | SN74AVC16373DGGR |
| Product Name | SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AVC16373DGGR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 | 1.4V ~ 3.6V | 1.4 V ~ 3.6 V | 3.6V; 1.4V ~ 3.6V | 3.6V | |
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 6.8 ns | 7.2 ns | 7.2 ns | 7.2 ns |