Texas Instruments Logic - Logic - Latches - 74ABT373DWR 74ABT373DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 815829-74ABT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 815829-74ABT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABT373DWR
815829-74ABT373DWR
Logic - Logic - Latches - 74ABT373DWR 815829-74ABT373DWR
Manufacturer: Texas Instruments Win Source Part Number: 815829-74ABT373DWR Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 815829-74ABT373DWR
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 815829-74ABT373DWR
Product Name Logic - Logic - Latches - 74ABT373DWR
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NTE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC373D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers