Texas Instruments Logic - Logic - Latches - 74LVC373ADBR 74LVC373ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 729205-74LVC373ADBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0966+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 729205-74LVC373ADBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0966+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC373ADBR
729205-74LVC373ADBR SSOP20
Logic - Logic - Latches - 74LVC373ADBR 729205-74LVC373ADBR SSOP20
Manufacturer: Texas Instruments Win Source Part Number: 729205-74LVC373ADBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0966+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 729205-74LVC373ADBR SSOP20
Manufacturer Homepage: www.ti.com
Reference case: SSOP20
Reference Date Code: 0966+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 729205-74LVC373ADBR SSOP20
Product Name Logic - Logic - Latches - 74LVC373ADBR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVT16373DL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
5 suppliers
 - 74HC595D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers