Texas Instruments CD4099B CMOS 8-Bit Addressable Latch CD4099BMT

Description
CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Dallas, TX, United States
CD4099B CMOS 8-Bit Addressable Latch
CD4099BMT
CD4099B CMOS 8-Bit Addressable Latch CD4099BMT
CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125

CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125

Buy Now Datasheet
Latches - CD4099BMT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
 - CD4099BMT - Rochester Electronics
Newburyport, MA, United States
D Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 1-Bit, True Output, PDSO16

D Latch, 4000/14000/40000 Series, 1-Func, Low Level Triggered, 1-Bit, True Output, PDSO16

Supplier's Site Datasheet
Logic - Latches - CD4099BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4099BMT
Logic - Latches CD4099BMT
IC 8BIT ADDRESSABL LATCH 16-SOIC

IC 8BIT ADDRESSABL LATCH 16-SOIC

Supplier's Site Datasheet
Latches - CD4099BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4099BMT
Latches CD4099BMT
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4099BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4099BMT
Integrated Circuits (ICs) - Logic - Latches CD4099BMT
IC 8BIT ADDRESSABL LATCH 16-SOIC

IC 8BIT ADDRESSABL LATCH 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4099BMT CD4099BMT-ND CD4099BMT CD4099BMT CD4099BMT CD4099BMT
Product Name CD4099B CMOS 8-Bit Addressable Latch Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.3000 mA
Propagation Delay 150 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
8 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QKA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details