Texas Instruments SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate SN74AUP2G00DQER

Description
Low-Power Dual 2-Input Positive-NAND Gate 8-X2SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual 2-Input Positive-NAND Gate 8-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate - SN74AUP2G00DQER - Texas Instruments
Dallas, TX, United States
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate
SN74AUP2G00DQER
SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate SN74AUP2G00DQER
Low-Power Dual 2-Input Positive-NAND Gate 8-X2SON -40 to 85

Low-Power Dual 2-Input Positive-NAND Gate 8-X2SON -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-25618-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25618-1-ND
Gates and Inverters 296-25618-1-ND
NAND Gate IC 2 Channel 8-X2SON (1.4x1)

NAND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-25618-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25618-2-ND
Gates and Inverters 296-25618-2-ND
NAND Gate IC 2 Channel 8-X2SON (1.4x1)

NAND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
Gates and Inverters - 296-25618-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25618-6-ND
Gates and Inverters 296-25618-6-ND
NAND Gate IC 2 Channel 8-X2SON (1.4x1)

NAND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now Datasheet
NAND Gate 2-Element 2-IN CMOS 8-Pin X2SON T/R Product overview: SN74AUP2G00DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G00DQER can be used for catalog matching and distributor lookup.

NAND Gate 2-Element 2-IN CMOS 8-Pin X2SON T/R Product overview: SN74AUP2G00DQER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP2G00DQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP2G00DQER - 804147-SN74AUP2G00DQER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP2G00DQER
804147-SN74AUP2G00DQER
Logic - Logic - Gates and Inverters - SN74AUP2G00DQER 804147-SN74AUP2G00DQER
Manufacturer: Texas Instruments Win Source Part Number: 804147-SN74AUP2G00DQ ER Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Supplier Device Package: 8-X2SON (1.4x1.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-XFDFN Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.7ns at 3.3V, 30pF Part Number Series: 74AUP2G00

Manufacturer: Texas Instruments
Win Source Part Number: 804147-SN74AUP2G00DQER
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Supplier Device Package: 8-X2SON (1.4x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.7ns at 3.3V, 30pF
Part Number Series: 74AUP2G00

Buy Now
Logic - Gates and Inverters - SN74AUP2G00DQER - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP2G00DQER
Logic - Gates and Inverters SN74AUP2G00DQER
IC GATE NAND 2CH 2-INP 8X2SON

IC GATE NAND 2CH 2-INP 8X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP2G00DQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP2G00DQER
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP2G00DQER
IC GATE NAND 2CH 2-INP 8X2SON

IC GATE NAND 2CH 2-INP 8X2SON

Supplier's Site
Gates and Inverters - SN74AUP2G00DQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP2G00DQER
Gates and Inverters SN74AUP2G00DQER
NAND Gate IC 2 Channel 8-X2SON (1.4x1)

NAND Gate IC 2 Channel 8-X2SON (1.4x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUP2G00DQER
Logic Gates SN74AUP2G00DQER
Logic Gates Lo-Pwr Dual 2-Input

Logic Gates Lo-Pwr Dual 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP2G00DQER 296-25618-1-ND 705-SN74AUP2G00DQER 804147-SN74AUP2G00DQER SN74AUP2G00DQER SN74AUP2G00DQER SN74AUP2G00DQER SN74AUP2G00DQER
Product Name SN74AUP2G00 Low-Power Dual 2-Input Positive-NAND Gate Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - SN74AUP2G00DQER Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND NAND; NAND NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP AUP
Propagation Delay 31.8 ns 6.7 ns 6.7 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers