Triple 3-input positive-NAND gates in a 14-pin CFP package, characterized for operation from −55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V.
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, CDFP14
IC TRPL 3-INP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8686501DA | 5962-8686501DA | 5962-8686501DA | 5962-8686501DA |
| Product Name | SN54ALS10A Triple 3-Input Positive-NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND |