Quadruple 2-input positive-NAND gate in a 14-pin CDIP package with an operating temperature range of -55°C to 125°C, operating from 4.5V to 5.5V, with TTL-voltage-compatib
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125 Product overview: 5962-8769901MCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8769901MCA can be used for catalog matching and distributor lookup.
IC QUAD 2-INP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 5962-8769901MCA | 705-5962-8769901MCA | 5962-8769901MCA | 5962-8769901MCA |
| Product Name | SN54ACT00 Quadruple 2-Input Positive-NAND Gate | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | ||
| Logic Family | ACT | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |