Texas Instruments 74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74AC16374DLR

Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AC16374DLR - Texas Instruments
Dallas, TX, United States
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
74AC16374DLR
74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74AC16374DLR
16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-14453-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14453-2-ND
Flip Flops 296-14453-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC16374DLR
006461-74AC16374DLR
Logic - Logic - Flip Flops - 74AC16374DLR 006461-74AC16374DLR
Manufacturer: Texas Instruments Win Source Part Number: 006461-74AC16374DLR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-BSSOP (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 3 V to 5.5 V Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006461-74AC16374DLR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-BSSOP (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 3 V to 5.5 V
Max Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74AC16374DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC16374DLR
Logic - Flip Flops 74AC16374DLR
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC16374DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC16374DLR
Integrated Circuits (ICs) - Logic - Flip Flops 74AC16374DLR
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Flip Flops - 74AC16374DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC16374DLR
Flip Flops 74AC16374DLR
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC16374DLR 296-14453-2-ND 006461-74AC16374DLR 74AC16374DLR 74AC16374DLR 74AC16374DLR
Product Name 74AC16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74AC16374DLR Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 17 ns 9.5 ns 9.5 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details