Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRY2

Description
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DRY2 - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DRY2
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DRY2
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G02DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G02DRY2TR-ND
Gates and Inverters 296-SN74AUP1G02DRY2TR-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G02DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G02DRY2CT-ND
Gates and Inverters 296-SN74AUP1G02DRY2CT-ND
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257905-SN74AUP1G02DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257905-SN74AUP1G02DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257905-SN74AUP1G02DRY2
Win Source Part Number: 1257905-SN74AUP1G02D RY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AUP1G02DRY2,296- 51558-6,296-51558-1, 296-51558-2 Base Product Number: 74AUP1G02

Win Source Part Number: 1257905-SN74AUP1G02DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AUP1G02DRY2,296-51558-6,296-51558-1,296-51558-2
Base Product Number: 74AUP1G02

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
705-SN74AUP1G02DRY2
Low-Power Logic IC 705-SN74AUP1G02DRY2
Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85 Product overview: SN74AUP1G02DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRY2 can be used for catalog matching and distributor lookup.

Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85 Product overview: SN74AUP1G02DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G02DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DRY2
Gates and Inverters SN74AUP1G02DRY2
NOR Gate IC 1 Channel 6-SON (1.45x1)

NOR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DRY2
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G02DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DRY2
Logic - Gates and Inverters SN74AUP1G02DRY2
IC GATE NOR 1CH 2-INP 6SON

IC GATE NOR 1CH 2-INP 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G02DRY2
Logic Gates SN74AUP1G02DRY2
Logic Gates Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Logic Gates Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DRY2 296-SN74AUP1G02DRY2TR-ND 1257905-SN74AUP1G02DRY2 705-SN74AUP1G02DRY2 SN74AUP1G02DRY2 SN74AUP1G02DRY2 SN74AUP1G02DRY2 SN74AUP1G02DRY2
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Low-Power Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOR NOT; NOR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP AUP/ULP/V
Propagation Delay 34.6 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers