Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters 5430DM

Description
Win Source Part Number: 1380922-5430DM Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Package: Bulk Number of Circuits: 1 Standard Package: 1 pcs Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Current - Quiescent (Max): 6 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 5430 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Input Logic Level - Low: 0.8V Input Logic Level - High: 2V
Request a Quote Datasheet
Description
Win Source Part Number: 1380922-5430DM Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Package: Bulk Number of Circuits: 1 Standard Package: 1 pcs Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Current - Quiescent (Max): 6 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 5430 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Input Logic Level - Low: 0.8V Input Logic Level - High: 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1380922-5430DM
Integrated Circuits (ICs) - Logic - Gates and Inverters 1380922-5430DM
Win Source Part Number: 1380922-5430DM Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Package: Bulk Number of Circuits: 1 Standard Package: 1 pcs Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400µA, 16mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Current - Quiescent (Max): 6 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 14-CDIP (0.300", 7.62mm) Supplier Device Package: 14-CERDIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: 5430 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Input Logic Level - Low: 0.8V Input Logic Level - High: 2V

Win Source Part Number: 1380922-5430DM
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Package: Bulk
Number of Circuits: 1
Standard Package: 1 pcs
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400µA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Current - Quiescent (Max): 6 mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-CDIP (0.300", 7.62mm)
Supplier Device Package: 14-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor (TI)
Base Product Number: 5430
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V

Buy Now Datasheet
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Logic IC
705-5430DM
Logic IC 705-5430DM
NAND GATE / NAND Gate IC 1 Channel 14-CERDIP Product overview: 5430DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5430DM can be used for catalog matching and distributor lookup.

NAND GATE / NAND Gate IC 1 Channel 14-CERDIP Product overview: 5430DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5430DM can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 5430DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5430DM
Gates and Inverters 5430DM
NAND Gate IC 1 Channel 14-CERDIP

NAND Gate IC 1 Channel 14-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1380922-5430DM 705-5430DM 5430DM
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 8 8 8
Propagation Delay 22 ns 22 ns
Low Level Output Current (Sink) 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers