The 54F64DM is a military-grade 14-lead ceramic Dual-In-Line package AND-OR-INVERT gate designed for high reliability in demanding environments. It features a 4-2-3-2 input configuration, allowing for versatile logic operations. The device operates within a supply voltage range of 4.5V to 5.5V and supports input voltages from 0.5V to 7.0V. It has a maximum input current of 30mA and can handle output currents up to 20mA. The recommended operating temperature range is from -55°C to +125°C, making it suitable for military applications. The propagation delay times are specified as 2.5ns to 8.5ns, depending on the specific conditions. This product is ideal for engineers seeking a robust logic gate solution for critical applications.
AND-OR-INVERT GATE Product overview: 54F64DM from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-54F64DM can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1129240-54F64DM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
AND/OR/INVERT Gate Configurable 1 Circuit 11 Input (4, 2, 3, 2) Input 14-CERDIP
AND-OR-INVERT GATE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-54F64DM | 1129240-54F64DM | 54F64DM | 54F64DM |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 54F64DM | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 11 | 11 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | Other; Bulk | DIP; Other; 14-CDIP (0.300\", 7.62mm) |