Texas Instruments CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate 5962-8974601CA

Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT30 is a single 8-input NAND gate operating from 4.5 V to 5.5 V, designed for high-speed CMOS logic applications with LSTTL input compatibility and a wide operating temperature range of -55°C to +125°C. It is housed in a 14-pin CDIP package measuring 21.30 mm × 7.60 mm. The device supports fanout up to 10 LSTTL loads and features buffered inputs with low input current. Pin assignments include eight inputs (A-H), one output (Y), ground, and VCC, with three pins not internally connected.

Datasheet Summary
Powered by GS/AI

The CD54HCT30 is a single 8-input NAND gate operating from 4.5 V to 5.5 V, designed for high-speed CMOS logic applications with LSTTL input compatibility and a wide operating temperature range of -55°C to +125°C. It is housed in a 14-pin CDIP package measuring 21.30 mm × 7.60 mm. The device supports fanout up to 10 LSTTL loads and features buffered inputs with low input current. Pin assignments include eight inputs (A-H), one output (Y), ground, and VCC, with three pins not internally connected.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Dallas, TX, United States
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate
5962-8974601CA
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate 5962-8974601CA
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-8974601CA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, CDIP14

NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-8974601CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-8974601CA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-8974601CA
IC

IC

Supplier's Site
Gates and Inverters - 5962-8974601CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8974601CA
Gates and Inverters 5962-8974601CA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-8974601CA 5962-8974601CA 5962-8974601CA 5962-8974601CA
Product Name CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers