Win Source Part Number: 1258537-SN74AUCH3237
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUCH
Type: D-Type
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-17836-1,-296-17
Base Product Number: SN74AUCH3
Product Status: Obsolete
IC FF D-TYPE QUAD 8BIT 96LFBGA
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC FF D-TYPE QUAD 8BIT 96LFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258537-SN74AUCH32374GKER | SN74AUCH32374GKER | SN74AUCH32374GKER | SN74AUCH32374GKER |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Propagation Delay | 2.2 ns | |||
| fMAX | 250 MHz | 250 MHz | ||
| Low-level Output Current (Sink) | 9 mA | 9 mA |