Nexperia B.V. Flip Flops 74HCT109DB,112

Description
J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet
Description
J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HCT109DB,112 - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-Kbar Flip-Flop, HCT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - 1727-3353-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-3353-ND
Flip Flops 1727-3353-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74HCT109DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74HCT109DB,112
Integrated Circuits (ICs) - Logic - Flip Flops 74HCT109DB,112
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site
Flip Flops - 74HCT109DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT109DB,112
Flip Flops 74HCT109DB,112
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74HCT109DB,112 1727-3353-ND 74HCT109DB,112 74HCT109DB,112
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SSOP16; SOP; SSOP "16-SSOP (0.209"", 5.30mm Width)"; SSOP 16-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type J-K J-K
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377MTCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers