Texas Instruments SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74ALVTH32374ZKER

Description
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH32374ZKER - Texas Instruments
Dallas, TX, United States
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
74ALVTH32374ZKER
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 74ALVTH32374ZKER
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85

2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-38035-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38035-2-ND
Flip Flops 296-38035-2-ND
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ALVTH32374ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ALVTH32374ZKER
Integrated Circuits (ICs) - Logic - Flip Flops 74ALVTH32374ZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site
Logic - Flip Flops - 74ALVTH32374ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ALVTH32374ZKER
Logic - Flip Flops 74ALVTH32374ZKER
IC FF D-TYPE QUAD 8BIT 96BGA

IC FF D-TYPE QUAD 8BIT 96BGA

Supplier's Site Datasheet
Flip Flops - 74ALVTH32374ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ALVTH32374ZKER 296-38035-2-ND 74ALVTH32374ZKER 74ALVTH32374ZKER 74ALVTH32374ZKER
Product Name SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS194ALM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 54LS379DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details