Texas Instruments SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs SN74AS373N

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs - SN74AS373N - Texas Instruments
Dallas, TX, United States
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs
SN74AS373N
SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs SN74AS373N
Octal D-Type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Octal D-Type Transparent Latches with 3-state Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AS373N
1099451-SN74AS373N
Logic - Logic - Latches - SN74AS373N 1099451-SN74AS373N
Manufacturer: Texas Instruments Win Source Part Number: 1099451-SN74AS373N Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1099451-SN74AS373N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-6355-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AS373N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AS373N
Integrated Circuits (ICs) - Logic - Latches SN74AS373N
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Latches - SN74AS373N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
SN74AS373N
Latches SN74AS373N
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AS373N 1099451-SN74AS373N 296-6355-5-ND SN74AS373N SN74AS373N
Product Name SN74AS373 Octal D-Type Transparent Latches with 3-state Outputs Logic - Logic - Latches - SN74AS373N Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 100 mA
Propagation Delay 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products