Texas Instruments SN54HC259 8-Bit Addressable Latches 8551901EA

Description
8-Bit Addressable Latches 16-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC259 8-Bit Addressable Latches - 8551901EA - Texas Instruments
Dallas, TX, United States
SN54HC259 8-Bit Addressable Latches
8551901EA
SN54HC259 8-Bit Addressable Latches 8551901EA
8-Bit Addressable Latches 16-CDIP -55 to 125

8-Bit Addressable Latches 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8551901EA
Integrated Circuits (ICs) - Logic - Latches 8551901EA
8-BIT ADDRESSABLE LATCHES 16-CDI

8-BIT ADDRESSABLE LATCHES 16-CDI

Supplier's Site
Latches - 8551901EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8551901EA
Latches 8551901EA
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8551901EA 8551901EA 8551901EA
Product Name SN54HC259 8-Bit Addressable Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Supply Voltage 6 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers