Texas Instruments SN74LVC1G373 Single D-Type Latch with 3S Output 74LVC1G373DCKRG4

Description
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
Request a Quote
Description
Single D-Type Latch with 3S Output 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G373 is a single D-type latch with 3-state output designed for 1.65-V to 5.5-V VCC operation, supporting 5.5-V inputs and providing down translation to VCC. It features a maximum propagation delay of 4 ns at 3.3 V, ±24-mA output drive at 3.3 V, and maximum ICC of 10 μA. The device supports partial-power-down mode and offers latch-up performance exceeding 100 mA per JESD78, Class II. The 74LVC1G373DCKRG4 variant is packaged in SC70 (6) with a body size of 2.00 mm × 1.25 mm and operates over a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G373 is a single D-type latch with 3-state output designed for 1.65-V to 5.5-V VCC operation, supporting 5.5-V inputs and providing down translation to VCC. It features a maximum propagation delay of 4 ns at 3.3 V, ±24-mA output drive at 3.3 V, and maximum ICC of 10 μA. The device supports partial-power-down mode and offers latch-up performance exceeding 100 mA per JESD78, Class II. The 74LVC1G373DCKRG4 variant is packaged in SC70 (6) with a body size of 2.00 mm × 1.25 mm and operates over a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G373 Single D-Type Latch with 3S Output
74LVC1G373DCKRG4
SN74LVC1G373 Single D-Type Latch with 3S Output 74LVC1G373DCKRG4
Single D-Type Latch with 3S Output 6-SC70 -40 to 125

Single D-Type Latch with 3S Output 6-SC70 -40 to 125

Buy Now Datasheet
Latches - 296-50863-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC1G373DCKRG4
1009281-74LVC1G373DCKRG4
Logic - Logic - Latches - 74LVC1G373DCKRG4 1009281-74LVC1G373DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1009281-74LVC1G373DC KRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009281-74LVC1G373DCKRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 74LVC1G373DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-70-6

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74LVC1G373DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC1G373DCKRG4
Integrated Circuits (ICs) - Logic - Latches 74LVC1G373DCKRG4
IC D-TYPE LATCH DL 3-ST SC70-6

IC D-TYPE LATCH DL 3-ST SC70-6

Supplier's Site
Logic - Latches - 74LVC1G373DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC1G373DCKRG4
Logic - Latches 74LVC1G373DCKRG4
IC D-TYPE LATCH DL 3-ST SC70-6

IC D-TYPE LATCH DL 3-ST SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC1G373DCKRG4 296-50863-2-ND 1009281-74LVC1G373DCKRG4 74LVC1G373DCKRG4 74LVC1G373DCKRG4 74LVC1G373DCKRG4
Product Name SN74LVC1G373 Single D-Type Latch with 3S Output Latches Logic - Logic - Latches - 74LVC1G373DCKRG4 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 16 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16373 16-BIT D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS - 5962-9202401MXA - Texas Instruments
Specs
Latch Type Transparent-D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
CD54ACT373 Octal Transparent Latches with 3-State Outputs - CD54ACT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
4 suppliers
Latches - 74LS573PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers