Texas Instruments 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DL

Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DL - Texas Instruments
Dallas, TX, United States
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs
74ACT16373DL
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DL
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT16373DL
765008-74ACT16373DL
Logic - Logic - Latches - 74ACT16373DL 765008-74ACT16373DL
Manufacturer: Texas Instruments Win Source Part Number: 765008-74ACT16373DL Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 9.3ns Family Name: 74ACT16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ACT16373SSC; 74ACT16373SSCX_NL; 74ACT16373SSC_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 765008-74ACT16373DL
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 9.3ns
Family Name: 74ACT16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ACT16373SSC; 74ACT16373SSCX_NL; 74ACT16373SSC_NL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Latches - 296-1007-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 74ACT16373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT16373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT16373DL
Integrated Circuits (ICs) - Logic - Latches 74ACT16373DL
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site
Logic - Latches - 74ACT16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16373DL
Logic - Latches 74ACT16373DL
IC 16-BIT TRANSP LATCH 48-SSOP

IC 16-BIT TRANSP LATCH 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT16373DL 765008-74ACT16373DL 296-1007-5-ND 74ACT16373DL 74ACT16373DL 74ACT16373DL
Product Name 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - 74ACT16373DL Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 12.3 ns 9.3 ns 9.3 ns 9.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers