Texas Instruments CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs CD54HCT533F3A

Description
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Dallas, TX, United States
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs
CD54HCT533F3A
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs CD54HCT533F3A
High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - CD54HCT533F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HCT533F3A
Integrated Circuits (ICs) - Logic - Latches CD54HCT533F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54HCT533F3A CD54HCT533F3A CD54HCT533F3A
Product Name CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details