Synchronous 4-bit binary counters with synchronous clear and carry look-ahead circuitry for cascading, available in a 16-pin PDIP package with an operating temperature range of 0°C to 70°C.
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74AS163NE4 |
| Product Name | SN74AS163 Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | AS |