CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear 16-TSSOP -55 to 125
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC 4BIT PROG SYNC COUNTR 16TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40161BPWR | CD40161BPWR | 296-CD40161BPWRDKR-ND | CD40161BPWR | CD40161BPWR | CD40161BPWR |
| Product Name | CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Programmable | |||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | CD4000 | CMOS |