CMOS Programmable Divide-by-N Counter 24-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159701-CD4059AE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Clock & Timing
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP
IC DIVIDER BY N 16-BIT 24DIP
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-PDIP
IC DIV-BY-N COUNTER 24-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4059AE | 1159701-CD4059AE | 296-3515-5-ND | CD4059AE | CD4059AE | CD4059AE |
| Product Name | CD4059A CMOS Programmable Divide-by-N Counter | Logic - Logic - Counters, Dividers - CD4059AE | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Programmable | |||||
| Supply Voltage | 3V; 5V; 18 | 1.2V; 3 V ~ 12 V | ||||
| Package Type | PDIP,SOIC | DIP; "24-DIP (0.600"", 15.24mm)" | DIP; 24-DIP (0.600\", 15.24mm) | |||
| Logic Family | CD4000 |