CMOS Dual BCD Up-Counter 16-SOIC -55 to 125
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 012881-CD4518BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
CD4518B CMOS Dual BCD Up-Counter
IC BCD COUNTER DUAL 4BIT 16SOIC
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC DUAL BCD UP-COUNTER 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4518BM96 | 296-CD4518BM96TR-ND | 012881-CD4518BM96 | CD4518BM96 | CD4518BM96 | CD4518BM96 | CD4518BM96 |
| Product Name | CD4518B CMOS Dual BCD Up-Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4518BM96 | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | |||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 4 bits |