The 85004012A is a 12-bit asynchronous binary counter in a 20-pin LCCC package, operating from -55°C to 125°C with a supply voltage range of 2 V to 6 V. It features a maximum ICC of 80 µA, ±4-mA output drive at 5 V, and a typical propagation delay of 12 ns. The device is asynchronously cleared by a high level at the CLR input and advances the count on a high-to-low transition at the CLK input.
Asynchronous 12-Bit Binary Counters 20-LCCC -55 to 125
SN54HC4040 Asynchronous 12-Bit Binary Counters
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 20-LCCC (8.89x8.89)
ASYNCHRONOUS 12-BIT BINARY COUNT
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 85004012A | 85004012A | 85004012A | 85004012A |
| Product Name | SN54HC4040 Asynchronous 12-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Asynchronous | Synchronous; Asynchronous | ||
| Supply Voltage | 6 | 2 V ~ 6 V | ||
| Package Type | CDIP,CFP,LCCC | LCCC; LCCC20 | 20-CLCC | |
| Logic Family | HC |