Texas Instruments SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs 74ABT162823ADGGRE4

Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs, designed for driving high-capacitive or low-impedance loads, featuring 25-Ω series resistors on outputs to reduce overshoot and undershoot, and supporting hot insertion with I_off and power-up 3-state functionality. The device is packaged in a 56-pin TSSOP (DGG) with a flow-through architecture to optimize PCB layout. Outputs can source or sink up to 12 mA, and the device operates over a temperature range of -40°C to 85°C. The outputs enter a high-impedance state during power-up and power-down, and the device supports I_off to prevent backflow when powered down.

Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs, designed for driving high-capacitive or low-impedance loads, featuring 25-Ω series resistors on outputs to reduce overshoot and undershoot, and supporting hot insertion with I_off and power-up 3-state functionality. The device is packaged in a 56-pin TSSOP (DGG) with a flow-through architecture to optimize PCB layout. Outputs can source or sink up to 12 mA, and the device operates over a temperature range of -40°C to 85°C. The outputs enter a high-impedance state during power-up and power-down, and the device supports I_off to prevent backflow when powered down.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Dallas, TX, United States
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs
74ABT162823ADGGRE4
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs 74ABT162823ADGGRE4
18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

18-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 74ABT162823ADGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74ABT162823ADGGRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT162823ADGGRE4
Logic - Flip Flops 74ABT162823ADGGRE4
IC FF D-TYPE DUAL 9BIT 56TSSOP

IC FF D-TYPE DUAL 9BIT 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74ABT162823ADGGRE4 74ABT162823ADGGRE4 74ABT162823ADGGRE4
Product Name SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 7.5 ns
fMAX 150 MHz 150 MHz
Operating Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9862701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9 ns
View Details
Flip Flops - 54H76DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details