10-bit bus-interface flip-flops with 3-state outputs in a 24-pin ceramic dual in-line package (CDIP), characterized for operation from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, output current of -32 mA to 64 mA, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9469101QKA |
| Product Name | SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |