Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54LS377FM

Description
D FLIP-FLOP, TTL
Datasheet
Description
D FLIP-FLOP, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 54LS377FM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54LS377FM
Integrated Circuits (ICs) - Logic - Flip Flops 54LS377FM
D FLIP-FLOP, TTL

D FLIP-FLOP, TTL

Supplier's Site
Flip Flops - 54LS377FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54LS377FM
Flip Flops 54LS377FM
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54LS377FM 54LS377FM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC374SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details