Texas Instruments SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 5962-9757401QRA

Description
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
Request a Quote
Description
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LVC374A is an octal edge-triggered D-type flip-flop designed for operation with a supply voltage ranging from 1.65 V to 3.6 V. It features 3-state outputs and is capable of accepting input voltages up to 5.5 V, making it suitable for mixed-mode signal applications. The device has a maximum propagation delay of 6.5 ns at 3.3 V, ensuring fast operation. It also exhibits low output ground bounce, with a typical output ground bounce voltage of less than 0.8 V at 3.3 V and 25°C. The flip-flop supports live insertion and partial power-down modes, enhancing its versatility in various applications. The SN54LVC374A is available in multiple package options, including CDIP, making it adaptable for different design requirements. It is rated for operation in a temperature range of -55°C to 125°C, suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The SN54LVC374A is an octal edge-triggered D-type flip-flop designed for operation with a supply voltage ranging from 1.65 V to 3.6 V. It features 3-state outputs and is capable of accepting input voltages up to 5.5 V, making it suitable for mixed-mode signal applications. The device has a maximum propagation delay of 6.5 ns at 3.3 V, ensuring fast operation. It also exhibits low output ground bounce, with a typical output ground bounce voltage of less than 0.8 V at 3.3 V and 25°C. The flip-flop supports live insertion and partial power-down modes, enhancing its versatility in various applications. The SN54LVC374A is available in multiple package options, including CDIP, making it adaptable for different design requirements. It is rated for operation in a temperature range of -55°C to 125°C, suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Dallas, TX, United States
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
5962-9757401QRA
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 5962-9757401QRA
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125

OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-9757401QRA
Product Name SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
Propagation Delay 9.5 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Flip Flops - 54ACT109WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details