Dual 4-Bit D-Type Latches With 3-State Outputs 24-SOIC 0 to 70
Win Source Part Number: 1007370-SN74ALS873BD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 8ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-5094-5,TEXTISSN7
Base Product Number: 74ALS873
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC
D-Type Transparent Latch 2 Channel 4:4 IC Tri-State 24-SOIC
IC DUAL LATCH TRI-ST 24-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS873BDW | 1007370-SN74ALS873BDW | 296-5094-5-ND | SN74ALS873BDW | SN74ALS873BDW |
| Product Name | SN74ALS873B Dual 4-Bit D-Type Latches With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Operating Current | 32 mA | ||||
| Propagation Delay | 14 ns | 8 ns | 8 ns |