CMOS Quad NOR R/S Latch with 3-State Outputs 16-TSSOP -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1159650-CD4043BPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC NOR R/S LTCH 3ST QUAD 16TSSOP
IC NOR R/S LTCH 3ST QUAD 16TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4043BPWR | 296-14106-1-ND | 1159650-CD4043BPWR | CD4043BPWR | CD4043BPWR | CD4043BPWR |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs | Latches | Logic - Logic - Latches - CD4043BPWR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Operating Current | 0.0600 mA | |||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |