100130FC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
100130FC
Description
D LATCH, 100K SERIES
Description
D LATCH, 100K SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
100130FC
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
100130FC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
Addressable D
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
8 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers