Texas Instruments Latches 74ACT11373NS

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ACT11373NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74ACT11373NS
Integrated Circuits (ICs) - Logic - Latches 74ACT11373NS
IC D-TYPE TRANSP SGL 8:8 24SO

IC D-TYPE TRANSP SGL 8:8 24SO

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74ACT11373NS 74ACT11373NS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHCT573D,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details