The CD4099B is a CMOS 8-bit addressable latch designed for use in various digital applications. It is available in multiple package types, including 16-lead hermetic ceramic dual-in-line, plastic dual-in-line, small-outline, and thin shrink small-outline packages. The operating temperature range for this device is from -55°C to 125°C, making it suitable for a wide range of environments. The CD4099BM variant is noted as obsolete, but similar variants such as CD4099BM96 and CD4099BNSR are still active and available for purchase. This product is ideal for applications requiring reliable data storage and retrieval in digital circuits.
CMOS 8-Bit Addressable Latch 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 915094-CD4099BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4099
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32918-5, CD4099BM-ND, CD4099BME4, CD4099BME4-ND
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
CD4099B CMOS 8-Bit Addressable Latch
IC 8BIT ADDRESSABL LATCH 16-SOIC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
LOGIC, 8BIT ADDRESSABLE LATCH, 16SOIC; Logic Family / Base Number:CD4099; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC 8BIT ADDRESSABL LATCH 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4099BM | 915094-CD4099BM | 296-32918-5-ND | CD4099BM | CD4099BM | CD4099BM | 36AJ8552 | CD4099BM |
| Product Name | CD4099B CMOS 8-Bit Addressable Latch | Logic - Logic - Latches - CD4099BM | Latches | Logic - Latches | Latches | Logic, 8Bit Addressable Latch, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | Addressable D | Addressable D | Addressable D | D | ||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||||
| Operating Current | 0.3000 mA | |||||||
| Propagation Delay | 150 ns | 50 ns | 50 ns | 50 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |