Texas Instruments SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs SN74ALS563BNSRG4

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS563BNSRG4 - Texas Instruments
Dallas, TX, United States
SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS563BNSRG4
SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs SN74ALS563BNSRG4
Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Latches - SN74ALS563BNSRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257377-SN74ALS563BNSRG4
Integrated Circuits (ICs) - Logic - Latches 1257377-SN74ALS563BNSRG4
Win Source Part Number: 1257377-SN74ALS563BN SRG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74ALS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS563

Win Source Part Number: 1257377-SN74ALS563BNSRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74ALS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS563

Buy Now Datasheet
Logic - Latches - SN74ALS563BNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS563BNSRG4
Logic - Latches SN74ALS563BNSRG4
IC D-TYPE LATCH SGL 3-ST 20SO

IC D-TYPE LATCH SGL 3-ST 20SO

Supplier's Site Datasheet
Latches - SN74ALS563BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74ALS563BNSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS563BNSRG4
Integrated Circuits (ICs) - Logic - Latches SN74ALS563BNSRG4
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS563BNSRG4 SN74ALS563BNSRG4-ND 1257377-SN74ALS563BNSRG4 SN74ALS563BNSRG4 SN74ALS563BNSRG4 SN74ALS563BNSRG4
Product Name SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 29 mA
Propagation Delay 18 ns 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
SN54LVTH162373-SP 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801VXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers