16-Bit Transparent D-Type Latch with 3-State Outputs 48-SSOP -40 to 85
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT D-TYPE LATCH 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC 16BIT D-TYPE LATCH 48-SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ALVCH162373DLG4 | 74ALVCH162373DLG4-ND | 74ALVCH162373DLG4 | 74ALVCH162373DLG4 | 74ALVCH162373DLG4 |
| Product Name | SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0400 mA | ||||
| Propagation Delay | 6.3 ns | 1.1 ns | 1.1 ns |