Texas Instruments SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 74LVTH16373DLRG4

Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
74LVTH16373DLRG4
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 74LVTH16373DLRG4
3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 74LVTH16373DLRG4
Product Name SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QLA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BD - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 83020012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
View Details
3 suppliers