Texas Instruments CD4724B-MIL CMOS 8-Bit Addressable Latch CD4724BF3A

Description
CMOS 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote
Description
CMOS 8-Bit Addressable Latch 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD4724BF3A is an 8-bit addressable latch in a 16-pin hermetic dual-in-line ceramic package (F3A suffix), operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

CD4724BF3A is an 8-bit addressable latch in a 16-pin hermetic dual-in-line ceramic package (F3A suffix), operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Dallas, TX, United States
CD4724B-MIL CMOS 8-Bit Addressable Latch
CD4724BF3A
CD4724B-MIL CMOS 8-Bit Addressable Latch CD4724BF3A
CMOS 8-Bit Addressable Latch 16-CDIP -55 to 125

CMOS 8-Bit Addressable Latch 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4724BF3A
1159862-CD4724BF3A
Logic - Logic - Latches - CD4724BF3A 1159862-CD4724BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159862-CD4724BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159862-CD4724BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BF3A
Integrated Circuits (ICs) - Logic - Latches CD4724BF3A
CMOS 8-BIT ADDRESSABLE LATCH 16-

CMOS 8-BIT ADDRESSABLE LATCH 16-

Supplier's Site
Latches - CD4724BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4724BF3A
Latches CD4724BF3A
D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4724BF3A 1159862-CD4724BF3A CD4724BF3A CD4724BF3A
Product Name CD4724B-MIL CMOS 8-Bit Addressable Latch Logic - Logic - Latches - CD4724BF3A Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Supply Voltage 3V; 10 1.8V 1.8V; 3V ~ 18V
Operating Current 0.3000 mA
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601M2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers