Texas Instruments Logic - Logic - Latches - CD4043BM CD4043BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159649-CD4043BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159649-CD4043BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4043BM
1159649-CD4043BM
Logic - Logic - Latches - CD4043BM 1159649-CD4043BM
Manufacturer: Texas Instruments Win Source Part Number: 1159649-CD4043BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159649-CD4043BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CD4043BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BM
Latches CD4043BM
Channel IC

Channel IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 1159649-CD4043BM CD4043BM
Product Name Logic - Logic - Latches - CD4043BM Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 74AHC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers
 - 29C841DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details