Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS563BDW | SN74ALS563BDW-ND | SN74ALS563BDW | SN74ALS563BDW | SN74ALS563BDW |
| Product Name | SN74ALS563B Octal D-Type Transparent Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | Transparent-D | ||
| Output Characteristics | 3-State | 3-State | 3-State | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Operating Current | 29 mA | ||||
| Propagation Delay | 18 ns | 6 ns |