Texas Instruments CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT16841ATPVCG4

Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
74FCT16841ATPVCG4
CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs 74FCT16841ATPVCG4
20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

20-Bit Bus Interface D-Type Latches with 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number 74FCT16841ATPVCG4
Product Name CY74FCT16841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
Propagation Delay 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BPWE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
5 suppliers