Texas Instruments CD4042B CMOS Quad Clocked 'D' Latch CD4042BEE4

Description
CMOS Quad Clocked 'D' Latch 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Clocked 'D' Latch 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Dallas, TX, United States
CD4042B CMOS Quad Clocked 'D' Latch
CD4042BEE4
CD4042B CMOS Quad Clocked 'D' Latch CD4042BEE4
CMOS Quad Clocked 'D' Latch 16-PDIP -55 to 125

CMOS Quad Clocked 'D' Latch 16-PDIP -55 to 125

Buy Now Datasheet
Latches - 296-CD4042BEE4-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 4:4 16-PDIP

IC D-TYPE TRANSP 4:4 16-PDIP

Buy Now Datasheet
Latches - CD4042BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4042BEE4
Latches CD4042BEE4
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 16-PDIP

D-Type Transparent Latch 1 Channel 4:4 IC Complementary 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BEE4
Integrated Circuits (ICs) - Logic - Latches CD4042BEE4
CMOS QUAD CLOCKED 'D' LATCH 16-P

CMOS QUAD CLOCKED 'D' LATCH 16-P

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BEE4 296-CD4042BEE4-ND CD4042BEE4 CD4042BEE4
Product Name CD4042B CMOS Quad Clocked 'D' Latch Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 200 ns 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type PDIP,SO,SOIC,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
SN54HC259 8-Bit Addressable Latches - 8551901FA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details